onsemi Single Bipolar Transistors SS8550CTA

Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS8550CTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8550CTATB-ND
Single Bipolar Transistors SS8550CTATB-ND
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - SS8550CTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8550CTACT-ND
Single Bipolar Transistors SS8550CTACT-ND
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS8550CTA - 935044-SS8550CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS8550CTA
935044-SS8550CTA
TRANSISTORS - Transistors (BJT) - Single - SS8550CTA 935044-SS8550CTA
Manufacturer: ON Semiconductor Win Source Part Number: 935044-SS8550CTA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 1.5 A 200MHz 1 W Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SS8550 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: SS8550CTATB, SS8550CTA-ND, SS8550CTACT

Manufacturer: ON Semiconductor
Win Source Part Number: 935044-SS8550CTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 25 V 1.5 A 200MHz 1 W Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: SS8550
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: SS8550CTATB, SS8550CTA-ND, SS8550CTACT

Buy Now Datasheet
Singapore, Singapore
25V 1.5A 200MHz Bipolar Transistor
276-SS8550CTA
25V 1.5A 200MHz Bipolar Transistor 276-SS8550CTA
PNP BJT Transistor, 25V, 1.5A, TO-92-3, 200MHz Product overview: SS8550CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8550CTA can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 25V, 1.5A, TO-92-3, 200MHz Product overview: SS8550CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8550CTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8080451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8080451P
Bipolar Transistors 8080451P
Transistor, Fairchild, SS8550CTA

Transistor, Fairchild, SS8550CTA

Supplier's Site
Bipolar Transistors - 8080451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8080451
Bipolar Transistors 8080451
Transistor, Fairchild, SS8550CTA

Transistor, Fairchild, SS8550CTA

Supplier's Site
Bipolar Transistors - 1663663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663663
Bipolar Transistors 1663663
Transistor, Fairchild, SS8550CTA

Transistor, Fairchild, SS8550CTA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8550CTA
Bipolar Transistors - BJT SS8550CTA
Bipolar Transistors - BJT TO92 PNP 2W A/P

Bipolar Transistors - BJT TO92 PNP 2W A/P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS8550CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS8550CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS8550CTA
TRANS PNP 25V 1.5A TO92-3

TRANS PNP 25V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SS8550CTATB-ND 935044-SS8550CTA 276-SS8550CTA 8080451P 8080451 SS8550CTA SS8550CTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - SS8550CTA 25V 1.5A 200MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; To-92
IC(max) 1500 milliamps 1500 milliamps
VCEO 25 volts 25 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data