onsemi Single Bipolar Transistors SS8550CBU

Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS8550CBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8550CBU-ND
Single Bipolar Transistors SS8550CBU-ND
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
2W Bipolar Transistor
2087-SS8550CBU
2W Bipolar Transistor 2087-SS8550CBU
Bipolar Transistors - BJT TO92 PNP 2W BULK Product overview: SS8550CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550CBU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT TO92 PNP 2W BULK Product overview: SS8550CBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550CBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS8550CBU - 066058-SS8550CBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS8550CBU
066058-SS8550CBU
TRANSISTORS - Transistors (BJT) - Single - SS8550CBU 066058-SS8550CBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066058-SS8550CBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 80mA, 800mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066058-SS8550CBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Bipolar Transistors - 7390347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390347
Bipolar Transistors 7390347
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 7390347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390347P
Bipolar Transistors 7390347P
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 1662583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662583
Bipolar Transistors 1662583
Transistor GP BJT PNP 25V 1.5A TO92-3

Transistor GP BJT PNP 25V 1.5A TO92-3

Supplier's Site
Single Bipolar Transistors - SS8550CBU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SS8550CBU
Single Bipolar Transistors SS8550CBU
TRANS PNP 25V 1.5A TO92-3

TRANS PNP 25V 1.5A TO92-3

Supplier's Site Datasheet
TRANS PNP 25V 1.5A TO-92 - 598-SS8550CBU - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 1.5A TO-92
598-SS8550CBU
TRANS PNP 25V 1.5A TO-92 598-SS8550CBU
TRANS PNP 25V 1.5A TO-92

TRANS PNP 25V 1.5A TO-92

Supplier's Site
Trans, Pnp, -25V, -1.5A, 150Deg C, 1W; Transistor Polarity Onsemi - 83C1883 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -25V, -1.5A, 150Deg C, 1W; Transistor Polarity Onsemi
83C1883
Trans, Pnp, -25V, -1.5A, 150Deg C, 1W; Transistor Polarity Onsemi 83C1883
TRANS, PNP, -25V, -1.5A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, -25V, -1.5A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS8550CBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS8550CBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS8550CBU
TRANS PNP 25V 1.5A TO92-3

TRANS PNP 25V 1.5A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8550CBU
Bipolar Transistors - BJT SS8550CBU
Bipolar Transistors - BJT TO92 PNP 2W BULK

Bipolar Transistors - BJT TO92 PNP 2W BULK

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SS8550CBU-ND 2087-SS8550CBU 066058-SS8550CBU 7390347 7390347P SS8550CBU 598-SS8550CBU 83C1883 SS8550CBU SS8550CBU
Product Name Single Bipolar Transistors 2W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SS8550CBU Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANS PNP 25V 1.5A TO-92 Trans, Pnp, -25V, -1.5A, 150Deg C, 1W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; SOT3; TO-92-3 TO-92; To-92 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
fT 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 295539 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR523UE6433HTMA1 - 1022734-BCR523UE6433HTMA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN - Pre-Biased (Dual)
Package Type SOT3; PG-SC74-6
View Details
5 suppliers