Win Source Part Number: 1092040-SS8550BBU
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 100mA, 1V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SS8550DBU; SS8550CBU; KSB564AOBU; KSB564ACYBU; KSA642YBU; BC308;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.29.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-SS8550BBU,FAIFS
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 25V 1.5A 200MHz 1W Through Hole TO-92-3
Bipolar Transistors - BJT TO92 PNP 2W BULK Product overview: SS8550BBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 2W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-SS8550BBU can be used for catalog matching and distributor lookup.
TRANS PNP 25V 1.5A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1092040-SS8550BBU | SS8550BBUFS-ND | 2087-SS8550BBU | SS8550BBU |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 2W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |
| Power Gain | 85 dB | |||
| Operating Frequency | 200 MHz |