onsemi Single Bipolar Transistors SS8050DTA

Description
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SS8050DTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8050DTATB-ND
Single Bipolar Transistors SS8050DTATB-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - SS8050DTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8050DTACT-ND
Single Bipolar Transistors SS8050DTACT-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 7390335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390335
Bipolar Transistors 7390335
Transistor GP BJT NPN 25V 1.5A TO92-3

Transistor GP BJT NPN 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 7390335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7390335P
Bipolar Transistors 7390335P
Transistor GP BJT NPN 25V 1.5A TO92-3

Transistor GP BJT NPN 25V 1.5A TO92-3

Supplier's Site
Bipolar Transistors - 1455537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455537
Bipolar Transistors 1455537
Transistor GP BJT NPN 25V 1.5A TO92-3

Transistor GP BJT NPN 25V 1.5A TO92-3

Supplier's Site
 - SS8050DTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 25V 1.5A Bipolar Transistor
276-SS8050DTA
Through-Hole 25V 1.5A Bipolar Transistor 276-SS8050DTA
NPN BJT Transistor | 25V VCEO | 1.5A IC | TO-92 | Through Hole Product overview: SS8050DTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050DTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor | 25V VCEO | 1.5A IC | TO-92 | Through Hole Product overview: SS8050DTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050DTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - SS8050DTA - 124704-SS8050DTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS8050DTA
124704-SS8050DTA
TRANSISTORS - Transistors (BJT) - Single - SS8050DTA 124704-SS8050DTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124704-SS8050DTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: SS8050D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 80mA, 800mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; MPS8050D; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124704-SS8050DTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: SS8050D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; MPS8050D;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS8050DTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS8050DTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS8050DTA
TRANS NPN 25V 1.5A TO92-3

TRANS NPN 25V 1.5A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8050DTA
Bipolar Transistors - BJT SS8050DTA
Bipolar Transistors - BJT NPN/25V/1.5A/160-300

Bipolar Transistors - BJT NPN/25V/1.5A/160-300

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SS8050DTATB-ND 7390335 7390335P SS8050DTA 276-SS8050DTA 124704-SS8050DTA SS8050DTA SS8050DTA
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Through-Hole 25V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SS8050DTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; TO-92 TO-92; TO-92-3 LF TO-92; SOT3; TO-92-3
Number of units in IC 1
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data