NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066057-SS8050DBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 80mA, 800mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: SS8050DBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050DBU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3
TRANSISTOR,BJT,NPN,2
TRANS NPN 25V 1.5A TO92-3
Bipolar Transistors - BJT NPN/40V/1.5A
25V 1W 160@100mA,1V 1.5A NPN TO-92-3 Bipolar Transistors - BJT ROHS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SS8050DBU | 066057-SS8050DBU | 276-SS8050DBU | SS8050DBU-ND | 83C1876 | SS8050DBU | SS8050DBU | SS8050DBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SS8050DBU | Bipolar Transistor | Single Bipolar Transistors | Transistor,bjt,npn,25V V(Br)Ceo,1.5A I(C),to-92 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-92; TO-92-3 | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-92 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 25 volts | 25 volts | 25 volts |