onsemi TRANSISTORS - Transistors (BJT) - Single - SS8050CTA SS8050CTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259136-SS8050CTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Family Name: SS8050C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 1V Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; SS8050A; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259136-SS8050CTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Family Name: SS8050C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 1V Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; SS8050A; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - SS8050CTA - 1259136-SS8050CTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SS8050CTA
1259136-SS8050CTA
TRANSISTORS - Transistors (BJT) - Single - SS8050CTA 1259136-SS8050CTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1259136-SS8050CTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Family Name: SS8050C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 1V Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; SS8050A; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1259136-SS8050CTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: SS8050C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 80mA, 800mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 1V
Alternative Parts (Cross-Reference): SS8050T; SS8050C-AP-HF; SS8050A;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - SS8050CTAFSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8050CTAFSTB-ND
Single Bipolar Transistors SS8050CTAFSTB-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - SS8050CTAFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SS8050CTAFSCT-ND
Single Bipolar Transistors SS8050CTAFSCT-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
25V 1.5A 100MHz Bipolar Transistor
276-SS8050CTA
25V 1.5A 100MHz Bipolar Transistor 276-SS8050CTA
NPN BJT Transistor, 25V VCEO, 1.5A IC, 100MHz fT, TO-92 Product overview: SS8050CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050CTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 25V VCEO, 1.5A IC, 100MHz fT, TO-92 Product overview: SS8050CTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050CTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SS8050CTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - SS8050CTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
SS8050CTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT SS8050CTA
25V 1W 120@100mA,1V 1.5A NPN TO-92-3 Bipolar Transistors - BJT ROHS

25V 1W 120@100mA,1V 1.5A NPN TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8050CTA
Bipolar Transistors - BJT SS8050CTA
Bipolar Transistors - BJT NPN/25V/1.5A/120-200

Bipolar Transistors - BJT NPN/25V/1.5A/120-200

Buy Now Datasheet
Single Bipolar Transistors - SS8050CTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SS8050CTA
Single Bipolar Transistors SS8050CTA
TRANS NPN 25V 1.5A TO92-3

TRANS NPN 25V 1.5A TO92-3

Supplier's Site Datasheet
Trans, Npn, 25V, 1.5A, 150Deg C, 1W; Transistor Polarity Onsemi - 83C1875 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 25V, 1.5A, 150Deg C, 1W; Transistor Polarity Onsemi
83C1875
Trans, Npn, 25V, 1.5A, 150Deg C, 1W; Transistor Polarity Onsemi 83C1875
TRANS, NPN, 25V, 1.5A, 150DEG C, 1W; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 25V, 1.5A, 150DEG C, 1W; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SS8050CTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SS8050CTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SS8050CTA
TRANS NPN 25V 1.5A TO92-3

TRANS NPN 25V 1.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1259136-SS8050CTA SS8050CTAFSTB-ND 276-SS8050CTA SS8050CTA SS8050CTA SS8050CTA SS8050CTA 83C1875 SS8050CTA
Product Name TRANSISTORS - Transistors (BJT) - Single - SS8050CTA Single Bipolar Transistors 25V 1.5A 100MHz Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors Trans, Npn, 25V, 1.5A, 150Deg C, 1W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 LF TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
Packing Method Tape Reel; Tape in Box Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
TJ 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Power Gain 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 1221268 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 277-BC847SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers