NPN BJT Transistor, 25V VCEO, 1.5A IC, TO-92, 100MHz Product overview: SS8050BBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050BBU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 1W Through Hole TO-92-3
TRANS NPN 25V 1.5A TO-92
TRANS NPN 25V 1.5A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-SS8050BBU | SS8050BBU-ND | 598-SS8050BBU | SS8050BBU |
| Product Name | 25V 1.5A 100MHz Bipolar Transistor | Single Bipolar Transistors | TRANS NPN 25V 1.5A TO-92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 25 volts | 25 volts | ||
| VCBO | 40 volts | |||
| fT | 100 MHz |