Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102149-SS36FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 170pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Schottky 60V 3A Surface Mount SOD-123FA
Diode Schottky 60V 3A Surface Mount SOD-123FA
Diode Schottky 60V 3A Surface Mount SOD-123FA
Schottky Diodes & Rectifiers 60V 3A Schottky B arrier Rectifier Product overview: SS36FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS36FA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A SOD123FA
Schottky Diodes & Rectifiers 60V 3A Schottky B arrier Rectifier
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 60V 3A SOD123FA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1102149-SS36FA | SS36FATR-ND | 2085-SS36FA | SS36FA | SS36FA | 46AC1917 | SS36FA |
| Product Name | Diodes, Rectifiers - Single - SS36FA | Single Diodes | Schottky 60V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 60V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Declining | |||||
| Package | SOD-123; SOD-123FA | Reel | SOD-123; SOD-123W | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | ||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts |