Schottky Barrier Diode, 30V, 3.0A, Low VF, Single CPH6, CPH6, 3000-REEL Product overview: SS3003CH-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3003CH-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 805762-SS3003CH-TL-W
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: 6-CPH
Manufacturer Package: SC-74, SOT-457
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 420mV at 3A
Current - Reverse Leakage at Vr: 1.4mA at 15V
Capacitance at Vr, F: 880pF at 0V, 1MHz
Diode Schottky 30V 3A Surface Mount 6-CPH
Diode Schottky 30V 3A Surface Mount 6-CPH
Schottky Diodes & Rectifiers SCHOTTKY DIODE 3A 30V
DIODE SCHOTTKY 30V 3A 6CPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS3003CH-TL-W | 805762-SS3003CH-TL-W | SS3003CH-TL-WOSTR-ND | SS3003CH-TL-W | SS3003CH-TL-W |
| Product Name | Schottky 30V 3.0A Diode and Rectifier | Diodes, Rectifiers - Single - SS3003CH-TL-W | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOT-26 | |||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps | ||||
| VF | 0.4200 volts | 0.4200 volts |