Schottky Diodes & Rectifiers 2a 80V Rectifier Schottky Barrier Product overview: SS28 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2a, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2a, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS28 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066047-SS28
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 80V
Operating Temperature - Junction: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Schottky 80V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 80V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 80V 2A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers 2a 80V Rectifier Schottky Barrier
DIODE SCHOTTKY 80V 2A DO214AA
DIODE SCHOTTKY 80V 2A DO214AA
SCHOTTKY RECTIFIER, 2A, 80V, DO-214AA; Repetitive Peak Reverse Voltage:80V; Average Forward Current:2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 2085-SS28 | 066047-SS28 | SS28DKR-ND | SS28 | SS28 | SS28 | 31Y4705 |
| Product Name | Schottky 2a 80V Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 2A, 80V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi |
| Package | Reel | SMB (DO-214AA) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |