Diode Schottky 60V 2A Surface Mount SOD-123F
Diode Schottky 60V 2A Surface Mount SOD-123F
Diode Schottky 60V 2A Surface Mount SOD-123F
Manufacturer: ON Semiconductor
Win Source Part Number: 850693-SS26FL
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: SS26
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26FLCT, SS26FLTR, SS26FLDKR
Schottky Diodes & Rectifiers 60V, 1A Schottky Barrier Rectifier Product overview: SS26FL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS26FL can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A SOD123F
Schottky Diodes & Rectifiers 60V, 1A Schottky Barrier Rectifier
SCHOTTKY RECTIFIER, SINGLE, SOD-123F; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123F; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 60V 2A SOD123F
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SS26FLCT-ND | 850693-SS26FL | 1841102 | 1841565P | 2085-SS26FL | SS26FL | SS26FL | 46AC1915 | 85AC2213 | SS26FL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS26FL | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, Sod-123F; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 60V, Sod-123F; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | |||||||||
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | |||||||
| Package | SOD-123; Sod-123f | SOD-123; SOD-123 | Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 8.26 ns | 8.26 ns |