Schottky Rectifier Diode 60V 2A SMB Surface Mount Product overview: SS26 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066046-SS26
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 60V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: SS26
Alternative Parts (Cross-Reference): SS26 R5G; SS26 R4;
Introduction Date: December 03, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
DIODE SCHOTTKY 60V 2A DO214AA
DIODE SCHOTTKY 60V 2A DO214AA
DIODE SCHOTTKY 60V 2A DO214AA
SCHOTTKY RECTIFIER, 2A 60V DO-214AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 2a/60V Schottky
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-SS26 | SS26FSTR-ND | 066046-SS26 | SS26 | SS26 | 75M2474 | SS26 |
| Product Name | Schottky SMD 60V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 2A 60V Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB (DO-214AA) | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 2 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts |