Schottky Diodes & Rectifiers 50V 2A Schottky B arrier Rectifier Product overview: SS25FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS25FA can be used for catalog matching and distributor lookup.
Diode Schottky 50V 2A Surface Mount SOD-123FL
Diode Schottky 50V 2A Surface Mount SOD-123FL
Diode Schottky 50V 2A Surface Mount SOD-123FL
Win Source Part Number: 1114598-SS25FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 50 V
Capacitance @ Vr, F: 120pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SS25FATR,SS25FACT,SS
Base Product Number: SS25
SCHOTTKY RECT, SINGLE, 50V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 50V 2A Schottky B arrier Rectifier
DIODE SCHOTTKY 50V 2A SOD123FL
DIODE SCHOTTKY 50V 2A SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-SS25FA | SS25FACT-ND | 1114598-SS25FA | 07AH4835 | SS25FA | SS25FA | SS25FA |
| Product Name | Schottky 50V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rect, Single, 50V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Reel | SOD-123F | SOD-123; SOD-123FA | SOD-123; SOD-123FA-2 | SOD-123 | SOD-123; SOD-123F | |
| RoHS Compliant | RoHS | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |