Manufacturer: ON Semiconductor
Win Source Part Number: 030829-SS24T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS24HE3/52T; SS24T3; SS24T3G; MB25_R2_00001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial
2A 40V Schottky Rectifier, SMB, Tape & Reel Product overview: SS24T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24T3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount SMB
Diode Schottky 40V 2A Surface Mount SMB
Diode Schottky 40V 2A Surface Mount SMB
Diode Schottky 40V 2A SMB
Diode Schottky 40V 2A SMB
DIODE SCHOTTKY 40V 2A SMB
SCHOTTKY RECTIFIER, 2A, 40V, 403A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A, 40V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 2A 40V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 030829-SS24T3G | 280-SS24T3G | SS24T3GOSTR-ND | 7811217P | 1631187 | SS24T3G | SS24T3G | 10N9614 | 42K2653 | SS24T3G |
| Product Name | Diodes, Rectifiers - Single - SS24T3G | Schottky 2A 40V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 2A, 40V, 403A; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 2A, 40V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||||
| Package | SMB; SMB | Tape and Reel | DO-214AA | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | SMB | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |