The Schottky Rectifier, part number SS22T3G, is a surface mount device designed for applications requiring low voltage and high frequency switching. It has a maximum repetitive peak reverse voltage of 20V and can handle an average forward current of 2A. The device features a low forward voltage drop of 500mV at 2A, making it efficient for power supply applications. It is housed in a compact SMB package (403A) with J-bend leads, facilitating automated handling. The rectifier is AEC-Q101 qualified, suitable for automotive applications, and is compliant with RoHS standards. Its thermal characteristics include a junction-to-lead thermal resistance of 24°C/W and a junction-to-ambient thermal resistance of 80°C/W. The device is also designed with over-voltage protection and is Pb-free, ensuring compatibility with modern manufacturing processes.
Manufacturer: ON Semiconductor
Win Source Part Number: 030824-SS22T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
2.0 A Schottky Rectifier 20 V, SMB, 2500-REEL Product overview: SS22T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22T3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 2A Surface Mount SMB
Diode Schottky 20V 2A Surface Mount SMB
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER 2A 20V
SCHOTTKY RECTIFIER, 2A, 20V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 20V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 20V 2A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 030824-SS22T3G | 280-SS22T3G | SS22T3GOSCT-ND | SS22T3G | SS22T3G | 50M2163 | 02AC3909 | SS22T3G |
| Product Name | Diodes, Rectifiers - Single - SS22T3G | Schottky 2.0 A 20 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 2A, 20V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 20V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Last Shipments | ||||||
| Package | SMB; SMB | Tape and Reel | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | SMB | |
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| RoHS Compliant | RoHS |