Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066044-SS22
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400µA @ 20V
Operating Temperature - Junction: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
2.0 A Schottky Barrier Rectifier, 3000-REEL Product overview: SS22 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS22 can be used for catalog matching and distributor lookup.
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers 2a/20V Schottky
DIODE SCHOTTKY 20V 2A DO214AA
Diode Schottky 20V 2A 2-Pin DO-214AA T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 066044-SS22 | 280-SS22 | SS22FSTR-ND | SS22 | SS22 | 598-SS22 |
| Product Name | Discrete Semiconductor Products | Schottky 2.0 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Schottky 20V 2A 2-Pin DO-214AA T/R |
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||
| Package | Tape and Reel | SMB (DO-214AA) | SMB | SMB; DO-214AA, SMB | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps |