Win Source Part Number: 962670-SS19FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 90 V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SS19FADKR,SS19FATR,S
Base Product Number: SS19
Schottky Diodes & Rectifiers 90V 1A Schottky B arrier Rectifier Product overview: SS19FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS19FA can be used for catalog matching and distributor lookup.
Diode Schottky 90V 1A Surface Mount SOD-123FA
Diode Schottky 90V 1A Surface Mount SOD-123FA
Diode Schottky 90V 1A Surface Mount SOD-123FA
DIODE SCHOTTKY 90V 1A SOD123FA
DIODE SCHOTTKY 90V 1A SOD123FA
Schottky Diodes & Rectifiers 90V 1A Schottky B arrier Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 962670-SS19FA | 2085-SS19FA | SS19FADKR-ND | SS19FA | SS19FA | SS19FA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 90V 1A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SOD-123W | Reel | SOD-123; SOD-123W | SOD-123 | SOD-123; SOD-123FA-2 |