The Schottky Rectifier, part number 07AH4833, is a single diode with a maximum repetitive reverse voltage (Vrrm) of 50V and an average forward rectified current (If(AV)) of 1A. It is housed in a SOD-123FA package, which is suitable for surface mount applications. The device features low power loss and high efficiency, making it ideal for various electronic applications. It is designed with a guard ring for overvoltage protection and has a high surge current capability of 30A for 8.3 ms. The operating junction temperature range is from -55°C to +150°C, and it is compliant with RoHS standards. This rectifier is also qualified per AEC-Q101 standards, indicating its reliability for industrial applications.
Win Source Part Number: 962669-SS15FA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 400 µA @ 50 V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SS15FADKR,SS15FATR,S
Base Product Number: SS15
Schottky Diodes & Rectifiers 50V 1A Schottky B arrier Rectifier Product overview: SS15FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS15FA can be used for catalog matching and distributor lookup.
Diode Schottky 50V 1A Surface Mount SOD-123FA
Diode Schottky 50V 1A Surface Mount SOD-123FA
Diode Schottky 50V 1A Surface Mount SOD-123FA
DIODE SCHOTTKY 50V 1A SOD123FA
Schottky Diodes & Rectifiers 50V 1A Schottky B arrier Rectifier
SCHOTTKY RECT, SINGLE, 50V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 50V 1A SOD123FA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 962669-SS15FA | 2085-SS15FA | SS15FACT-ND | SS15FA | SS15FA | 07AH4833 | SS15FA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 50V 1A Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 50V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123W | Reel | SOD-123; SOD-123W | SOD-123; SOD-123FA-2 | SOD-123; SOD-123FA | SOD-123 | |
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |