Schottky Diodes & Rectifiers 40V 1A Schottky Barrier Rectifier Product overview: SS14HE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS14HE can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 935010-SS14HE
Features: Diode Schottky 40 V 1A Surface Mount SOD-323HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS14
Categories: Discrete Semiconductor Products
Case / Package: SOD-323HE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS14HECT, SS14HETR, SS14HEDKR
Diode Schottky 40V 1A Surface Mount SOD-323HE
Diode Schottky 40V 1A Surface Mount SOD-323HE
Diode Schottky 40V 1A Surface Mount SOD-323HE
Schottky Diodes & Rectifiers 40V 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 40V 1A SOD323HE
SCHOTTKY RECT, SINGLE, 40V, 1A, SOD323HE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-SS14HE | 935010-SS14HE | SS14HECT-ND | SS14HE | SS14HE | 74AC1975 |
| Product Name | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SS14HE | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 40V, 1A, Sod323He; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | Reel | SOD-323; SOD-323HE | SOD-323; SOD-323HE-2 | SOD-323 | SOD-323; SOD-323HE | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) |