Win Source Part Number: 1114740-SS14FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Capacitance @ Vr, F: 54pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SS14FPDKR,SS14FPTR,S
Base Product Number: SS14
Diode Schottky 40V 1A Surface Mount SOD-123HE
Diode Schottky 40V 1A Surface Mount SOD-123HE
Diode Schottky 40V 1A Surface Mount SOD-123HE
Schottky Diodes & Rectifiers 40V 1A Schottky B arrier Rectifier Product overview: SS14FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS14FP can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, SINGLE, 40V, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V 1A Schottky B arrier Rectifier
DIODE SCHOTTKY 40V 1A SOD123HE
DIODE SCHOTTKY 40V 1A SOD123HE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1114740-SS14FP | SS14FPTR-ND | 2085-SS14FP | 07AH4832 | SS14FP | SS14FP | SS14FP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V 1A Diode and Rectifier | Schottky Rect, Single, 40V, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123H | Reel | SOD-123; SOD-123HE | SOD-123; SOD-123HE-2 | SOD-123; SOD-123H | SOD-123 | |
| VF | 0.5500 volts | 0.4500 volts | 0.5500 volts | 0.5500 volts | |||
| trr | 6 ns | 6 ns | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |