Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1102040-SS13FL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Reverse Recovery Time (trr): 5.875ns
Current - Reverse Leakage @ Vr: 30μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Surface Mount Schottky Barrier Rectifier, 3000-REEL Product overview: SS13FL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS13FL can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SOD-123F
Schottky Diodes & Rectifiers 30V, 1A SCHOTTKY
DIODE SCHOTTKY 30V 1A SOD123F
DIODE SCHOTTKY 30V 1A SOD123F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1102040-SS13FL | 280-SS13FL | SS13FLTR-ND | SS13FL | SS13FL | SS13FL |
| Product Name | Diodes, Rectifiers - Single - SS13FL | Schottky SMD Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed |