Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 066037-SS13
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 30V
Operating Temperature - Junction: -65°C ~ 125°C
Alternative Parts (Cross-Reference): B130-13-F; SK13; SS13-TP; SS13;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 1A DO214AC
Schottky Diodes & Rectifiers 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 30V 1A DO214AC
DIODE, SCHOTTKY, 1A, 30V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS13FSTR-ND | 066037-SS13 | SS13 | SS13 | SS13 | 18C8644 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 1A, 30V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||
| Package | SMA; DO-214AC, SMA | SMA (DO-214AC) | SMA | SMA; DO-214AC (SMA) |