onsemi 1A 20V Diode and Rectifier SS12T3G

Description
1A, 20V, SILICON, SIGNAL DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS12T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 20V, SILICON, SIGNAL DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS12T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 20V Diode and Rectifier
280-SS12T3G
1A 20V Diode and Rectifier 280-SS12T3G
1A, 20V, SILICON, SIGNAL DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS12T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12T3G can be used for catalog matching and distributor lookup.

1A, 20V, SILICON, SIGNAL DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: SS12T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS12T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS12T3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS12T3G-ND
Single Diodes SS12T3G-ND
Diode Schottky 20V 1A Surface Mount SMA

Diode Schottky 20V 1A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - SS12T3G - 1102038-SS12T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS12T3G
1102038-SS12T3G
Diodes, Rectifiers - Single - SS12T3G 1102038-SS12T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1102038-SS12T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 45μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1102038-SS12T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A
Current - Reverse Leakage @ Vr: 45μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS12T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS12T3G
Discrete Semiconductor Products - Diodes - Rectifiers SS12T3G
DIODE SCHOTTKY 20V 1A SMA

DIODE SCHOTTKY 20V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS12T3G SS12T3G-ND 1102038-SS12T3G SS12T3G
Product Name 1A 20V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS12T3G Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; SMA
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data