TVS DIODE, 500W, SOIC-8; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Maximum Breakdown Voltage:5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 30AC0676 |
| Product Name | Tvs Diode, 500W, Soic-8; Clamping Voltage Vc Max Onsemi |
| RoHS Compliant | RoHS |