onsemi Rocker Switches - SRB22A2FBBNN SRB22A2FBBNN

Description
Manufacturer: ZF Electronics Win Source Part Number: 1258698-SRB22A2FBBNN Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Mounting Style: Panel Mount, Snap-In Voltage Rating - AC: 125V Panel Cutout Dimensions: Rectangular - 19.10mm x 12.90mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Temperature Range - Operating: -20°C ~ 65°C Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)
Request a Quote
Description
Manufacturer: ZF Electronics Win Source Part Number: 1258698-SRB22A2FBBNN Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Mounting Style: Panel Mount, Snap-In Voltage Rating - AC: 125V Panel Cutout Dimensions: Rectangular - 19.10mm x 12.90mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Temperature Range - Operating: -20°C ~ 65°C Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - SRB22A2FBBNN - 1258698-SRB22A2FBBNN - Win Source Electronics
Laguna Hills, CA, United States
Rocker Switches - SRB22A2FBBNN
1258698-SRB22A2FBBNN
Rocker Switches - SRB22A2FBBNN 1258698-SRB22A2FBBNN
Manufacturer: ZF Electronics Win Source Part Number: 1258698-SRB22A2FBBNN Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Mounting Style: Panel Mount, Snap-In Voltage Rating - AC: 125V Panel Cutout Dimensions: Rectangular - 19.10mm x 12.90mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Categories: Switches Temperature Range - Operating: -20°C ~ 65°C Manufacturer Homepage: www.cherrycorp.com/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A (AC)

Manufacturer: ZF Electronics
Win Source Part Number: 1258698-SRB22A2FBBNN
Packaging: Bulk
Termination Style: Quick Connect - 0.187" (4.7mm)
Mounting Style: Panel Mount, Snap-In
Voltage Rating - AC: 125V
Panel Cutout Dimensions: Rectangular - 19.10mm x 12.90mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Categories: Switches
Temperature Range - Operating: -20°C ~ 65°C
Manufacturer Homepage: www.cherrycorp.com/
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1258698-SRB22A2FBBNN
Product Name Rocker Switches - SRB22A2FBBNN
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Process Sealed Subminiature Toggle - A18JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TQX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details