Win Source Part Number: 1235618-SPSPRDR1-8CH
Category: RF/IF and RFID>RFID Reader Modules
Type: Read Only
Standard Package: 1
Frequency: 865MHz ~ 868MHz, 902MHz ~ 928MHz
Standards: ISO 18000-6
Package / Case: Module
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: onsemi
Other Names: 2832-SPSPRDR1-8CH,28
Base Product Number: SPSPRDR1
Product Status: Obsolete
SPS UHF READER HUB CHINA
RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
| Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Readers | RFID Readers |
| Product Number | 1235618-SPSPRDR1-8CH | SPSPRDR1-8CH | SPSPRDR1-8CH |
| Product Name | RF/IF and RFID - RFID Reader Modules | RF and Wireless - RFID Reader Modules | RFID Reader Modules |
| Frequency | 8.65E8 to 9.28E8 Hz | 8.65E8 to 9.28E8 Hz | 8.65E8 to 9.28E8 Hz |