onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output SPS2T001PET

Description
Win Source Part Number: 1234033-SPS2T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: onsemi Base Product Number: SPS2T001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234033-SPS2T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: onsemi Base Product Number: SPS2T001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234033-SPS2T001PET - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234033-SPS2T001PET
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234033-SPS2T001PET
Win Source Part Number: 1234033-SPS2T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: onsemi Base Product Number: SPS2T001 Product Status: Obsolete

Win Source Part Number: 1234033-SPS2T001PET
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Standard Package: 1,000
Mounting: SMD (SMT)
Resolution: 64 b, 128 b, 192 b
Sensor Type: Digital, Local
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Mfr: onsemi
Base Product Number: SPS2T001
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SPS2T001PET
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SPS2T001PET
SENSOR DIGITAL MODULE

SENSOR DIGITAL MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1234033-SPS2T001PET SPS2T001PET
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-1/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers