onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output SPS1T001PET

Description
Win Source Part Number: 1234032-SPS1T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 2156-SPS1T001PET-488 Base Product Number: SPS1T001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234032-SPS1T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 2156-SPS1T001PET-488 Base Product Number: SPS1T001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234032-SPS1T001PET - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234032-SPS1T001PET
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234032-SPS1T001PET
Win Source Part Number: 1234032-SPS1T001PET Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resolution: 64 b, 128 b, 192 b Sensor Type: Digital, Local Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 2156-SPS1T001PET-488 Base Product Number: SPS1T001 Product Status: Obsolete

Win Source Part Number: 1234032-SPS1T001PET
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Resolution: 64 b, 128 b, 192 b
Sensor Type: Digital, Local
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: onsemi
Other Names: 2156-SPS1T001PET-488
Base Product Number: SPS1T001
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SPS1T001PET
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SPS1T001PET
SENSOR DIGITAL MODULE

SENSOR DIGITAL MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1234032-SPS1T001PET SPS1T001PET
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533827 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details