Win Source Part Number: 1276389-SNZF220DFT1G
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.043" (1.09mm)
Number of Channels: 2
Filter Order: 2nd
Center / Cutoff Frequency: 220MHz (Cutoff)
Resistance - Channel (Ohms): 110
Values: R = 110Ohms, C = 22pF
ESD Protection: Yes
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: onsemi
Other Names: ONSONSSNZF220DFT1G,2
Base Product Number: SNZF220
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276389-SNZF220DFT1G |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |