onsemi 3000MHz 17pF 5V DFN EMI RFI Filter SNUF6401MNT1G

Description
6-Ch EMI/RFI Filter, 800-3000MHz, 17pF, 100R, DFN, 5V Product overview: SNUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 17pF, 5V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 17pF, 5V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-SNUF6401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch EMI/RFI Filter, 800-3000MHz, 17pF, 100R, DFN, 5V Product overview: SNUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 17pF, 5V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 17pF, 5V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-SNUF6401MNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000MHz 17pF 5V DFN EMI RFI Filter - 835-SNUF6401MNT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000MHz 17pF 5V DFN EMI RFI Filter
835-SNUF6401MNT1G
3000MHz 17pF 5V DFN EMI RFI Filter 835-SNUF6401MNT1G
6-Ch EMI/RFI Filter, 800-3000MHz, 17pF, 100R, DFN, 5V Product overview: SNUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 17pF, 5V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 17pF, 5V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-SNUF6401MNT1G can be used for catalog matching and distributor lookup.

6-Ch EMI/RFI Filter, 800-3000MHz, 17pF, 100R, DFN, 5V Product overview: SNUF6401MNT1G from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz, 17pF, 5V, DFN. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 3000MHz, 17pF, 5V, DFN, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-SNUF6401MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi/rc Filter, 6Line, 100R, 17Pf, Dfn-12; Emi Filter Type Onsemi - 13AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rc Filter, 6Line, 100R, 17Pf, Dfn-12; Emi Filter Type Onsemi
13AC3988
Emi/rc Filter, 6Line, 100R, 17Pf, Dfn-12; Emi Filter Type Onsemi 13AC3988
EMI/RC FILTER, 6LINE, 100R, 17PF, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI/RC FILTER, 6LINE, 100R, 17PF, DFN-12; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:DFN; No. of Pins:12Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Emi Filter, 6-Channel, With Integrated Esd Protection / Reel Onsemi - 65T1708 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 6-Channel, With Integrated Esd Protection / Reel Onsemi
65T1708
Emi Filter, 6-Channel, With Integrated Esd Protection / Reel Onsemi 65T1708
EMI Filter, 6-Channel, with Integrated ESD Protection / REEL

EMI Filter, 6-Channel, with Integrated ESD Protection / REEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 835-SNUF6401MNT1G 13AC3988 65T1708
Product Name 3000MHz 17pF 5V DFN EMI RFI Filter Emi/rc Filter, 6Line, 100R, 17Pf, Dfn-12; Emi Filter Type Onsemi Emi Filter, 6-Channel, With Integrated Esd Protection / Reel Onsemi
Filter Category Active Filter Emi Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - LT1567CMS8#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Input EMI Filter - QPI-3LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers