Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 500mW Surface Mount SOT-563
Win Source Part Number: 1278708-SNST3904DXV6
Category: Discrete Semiconductor Products>Transistors
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 300MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: ST3904
Product Status: Last Time Buy
Bipolar Transistors - BJT SS GP XSTR NPN 40V
TRANS 2NPN 40V 0.2A SOT563
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SNST3904DXV6T5GTR-ND | 1278708-SNST3904DXV6T5G | SNST3904DXV6T5G | SNST3904DXV6T5G |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |