Manufacturer: ON Semiconductor
Win Source Part Number: 1101121-SNSS35200MR6
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 310mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Low VCE(sat) Transistor, PNP, 35 V, 2.0 A, TSOP-6, 3000-REEL Product overview: SNSS35200MR6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 V, 2.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, 35 V, 2.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SNSS35200MR6T1G can be used for catalog matching and distributor lookup.
TRANS PNP 35V 2A 6-TSOP
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP
TRANS PNP 35V 2A 6-TSOP
Bipolar Transistors - BJT SSP LOW VCES 30V NPN XTR
TRANS PNP 35V 2A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1101121-SNSS35200MR6T1G | 276-SNSS35200MR6T1G | 488-SNSS35200MR6T1GCT-ND | SNSS35200MR6T1G | SNSS35200MR6T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SNSS35200MR6T1G | 35 V 2.0 A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 35 volts | 35 volts |