Bipolar (BJT) Transistor NPN 20V 1A 350MHz 225mW Surface Mount SC-89-3
TRANS NPN 20V 1A SC-89-3
Small Signal Bipolar Transistor, 1A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 20V 1A SC89-3
Bipolar Transistors - BJT 20V NPN LOW VCE(SAT)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-SNSS20101JT1GTR-ND | SNSS20101JT1G | SNSS20101JT1G | SNSS20101JT1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN |