onsemi Quad Logic IC SN74LS86ML1

Description
XOR Gate, TTL, PDSO14
Request a Quote Datasheet
Description
XOR Gate, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS86ML1 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, TTL, PDSO14

XOR Gate, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-SN74LS86ML1
Quad Logic IC 705-SN74LS86ML1
IC,LOGIC GATE,QUAD 2-INPUT XOR,LS-TTL,SOP,14PIN ,PLASTIC Product overview: SN74LS86ML1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ML1 can be used for catalog matching and distributor lookup.

IC,LOGIC GATE,QUAD 2-INPUT XOR,LS-TTL,SOP,14PIN,PLASTIC Product overview: SN74LS86ML1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS86ML1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1095132-SN74LS86ML1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1095132-SN74LS86ML1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1095132-SN74LS86ML1
Win Source Part Number: 1095132-SN74LS86ML1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSN74LS86ML1,21 56-SN74LS86ML1

Win Source Part Number: 1095132-SN74LS86ML1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSSN74LS86ML1,2156-SN74LS86ML1

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS86ML1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS86ML1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS86ML1
IC GATE XOR PDSO14

IC GATE XOR PDSO14

Supplier's Site
Gates and Inverters - SN74LS86ML1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS86ML1
Gates and Inverters SN74LS86ML1
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS86ML1 705-SN74LS86ML1 1095132-SN74LS86ML1 SN74LS86ML1 SN74LS86ML1
Product Name Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR; XOR XOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 54ALS11AJ/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details