Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095130-SN74LS86DR2
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Pins: 14
Propagation Delay: 30 ns
Categories: OEM Parts( S )
Case / Package: SOIC
Alternative Parts (Cross-Reference): SN74LS86ADR;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: OR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095130-SN74LS86DR2 |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74LS86DR2 |