onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS38D

Description
Win Source Part Number: 1258186-SN74LS38D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Current - Quiescent (Max): 2 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Mfr: onsemi Other Names: ONSONSSN74LS38D,2156 -SN74LS38D-ON Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258186-SN74LS38D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Current - Quiescent (Max): 2 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Mfr: onsemi Other Names: ONSONSSN74LS38D,2156 -SN74LS38D-ON Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258186-SN74LS38D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258186-SN74LS38D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258186-SN74LS38D
Win Source Part Number: 1258186-SN74LS38D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF Current - Quiescent (Max): 2 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. Mfr: onsemi Other Names: ONSONSSN74LS38D,2156 -SN74LS38D-ON Product Status: Obsolete

Win Source Part Number: 1258186-SN74LS38D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 45pF
Current - Quiescent (Max): 2 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
Mfr: onsemi
Other Names: ONSONSSN74LS38D,2156-SN74LS38D-ON
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74LS38D
Quad SOIC Logic IC 705-SN74LS38D
LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, PLASTIC, SOIC-14 Product overview: SN74LS38D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38D can be used for catalog matching and distributor lookup.

LS SERIES, QUAD 2-INPUT NAND GATE, PDSO14, PLASTIC, SOIC-14 Product overview: SN74LS38D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS38D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LS38D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS38D
Gates and Inverters SN74LS38D
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258186-SN74LS38D 705-SN74LS38D SN74LS38D SN74LS38D
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SOIC Logic IC Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V
Inputs 2 2
Propagation Delay 32 ns 32 ns
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details