ONSEMI
SN74LS374MC1 -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
onsemi
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS374MC1
Description
LOG TTL D FLIP FLOP OCTL
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
LOG TTL D FLIP FLOP OCTL
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
SN74LS374MC1 |
SN74LS374MC1 |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
7.1 ns
fMAX
150 MHz
View Details
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
2V ~ 6V
View Details
5 suppliers
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details