onsemi Logic - Logic - Flip Flops - SN74LS374DWR2 SN74LS374DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1254977-SN74LS374DWR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1254977-SN74LS374DWR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS374DWR2
1254977-SN74LS374DWR2
Logic - Logic - Flip Flops - SN74LS374DWR2 1254977-SN74LS374DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1254977-SN74LS374DWR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1254977-SN74LS374DWR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS374DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS374DWR2
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS374DWR2
FLIP FLOP D-TYPE BUS INTERFACE

FLIP FLOP D-TYPE BUS INTERFACE

Supplier's Site
Flip Flops - SN74LS374DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS374DWR2
Flip Flops SN74LS374DWR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1254977-SN74LS374DWR2 SN74LS374DWR2 SN74LS374DWR2
Product Name Logic - Logic - Flip Flops - SN74LS374DWR2 Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers
 - 74HC74DB,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers