Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040506-SN74LS279N
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Bits: 4
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 8 mA
Propagation Delay: 27 ns
Categories: OEM Parts( S )
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74LS279AN;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040506-SN74LS279N |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74LS279N |