onsemi OEM Parts - OEM Parts ( S ) - SN74LS240DWR2 SN74LS240DWR2

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095069-SN74LS240DWR 2 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 24 mA Propagation Delay: 30 ns Categories: OEM Parts( S ) Case / Package: SOIC W Alternative Parts (Cross-Reference): SN74LS240DWR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095069-SN74LS240DWR 2 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 24 mA Propagation Delay: 30 ns Categories: OEM Parts( S ) Case / Package: SOIC W Alternative Parts (Cross-Reference): SN74LS240DWR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SN74LS240DWR2 - 1095069-SN74LS240DWR2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SN74LS240DWR2
1095069-SN74LS240DWR2
OEM Parts - OEM Parts ( S ) - SN74LS240DWR2 1095069-SN74LS240DWR2
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095069-SN74LS240DWR 2 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 24 mA Propagation Delay: 30 ns Categories: OEM Parts( S ) Case / Package: SOIC W Alternative Parts (Cross-Reference): SN74LS240DWR; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Buffer

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095069-SN74LS240DWR2
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -15 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Propagation Delay: 30 ns
Categories: OEM Parts( S )
Case / Package: SOIC W
Alternative Parts (Cross-Reference): SN74LS240DWR;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1095069-SN74LS240DWR2
Product Name OEM Parts - OEM Parts ( S ) - SN74LS240DWR2
Unlock Full Specs
to access all available technical data