onsemi SN74LS163AM

Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote
Description
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS163AM is a high-speed 4-bit synchronous counter designed for various applications including counting, memory addressing, and frequency division. It features edge-triggered operation and is synchronously presettable, allowing for flexible counting configurations. The device counts modulo 16 and includes a synchronous reset input that is active only during the rising clock edge, ensuring precise control during operation. This counter supports two count enable inputs for high-speed synchronous expansion and has a typical count rate of 35 MHz. It operates within a supply voltage range of 4.75V to 5.25V and is rated for an ambient temperature range of 0°C to 70°C. The output current specifications are -0.4 mA for high and 8.0 mA for low, making it suitable for various interfacing needs. The SN74LS163AM is available in an SOEIAJ-16 package, making it compatible with a range of circuit designs. Its robust performance and features make it a viable option for engineers looking for reliable counting solutions in digital applications.

Datasheet Summary
Powered by GS/AI

The SN74LS163AM is a high-speed 4-bit synchronous counter designed for various applications including counting, memory addressing, and frequency division. It features edge-triggered operation and is synchronously presettable, allowing for flexible counting configurations. The device counts modulo 16 and includes a synchronous reset input that is active only during the rising clock edge, ensuring precise control during operation. This counter supports two count enable inputs for high-speed synchronous expansion and has a typical count rate of 35 MHz. It operates within a supply voltage range of 4.75V to 5.25V and is rated for an ambient temperature range of 0°C to 70°C. The output current specifications are -0.4 mA for high and 8.0 mA for low, making it suitable for various interfacing needs. The SN74LS163AM is available in an SOEIAJ-16 package, making it compatible with a range of circuit designs. Its robust performance and features make it a viable option for engineers looking for reliable counting solutions in digital applications.

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS163AM - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Counters
Product Number SN74LS163AM
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Dual binary counter - HEF4520BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Package Type SOT109-1 SOT109-1
View Details
6 suppliers
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BNSRG4 - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details