onsemi Multivibrators SN74LS122D

Description
Monostable Multivibrator 28 ns 14-SOIC
Datasheet
Description
Monostable Multivibrator 28 ns 14-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74LS122D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS122D
Multivibrators SN74LS122D
Monostable Multivibrator 28 ns 14-SOIC

Monostable Multivibrator 28 ns 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number SN74LS122D
Product Name Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC123AM - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - 74AHC123APW-Q100J - 804183-74AHC123APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2V ~ 5.5V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423MTE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
4 suppliers
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details