onsemi Integrated Circuits(ICs) SN74HC00D

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 065483-SN74HC00D Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74HC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 50 Catalog: 74HC Logic Type: NAND Gate Number of Inputs: 2 Operating Supply Voltage: 2 V ~ 6 V Current - Quiescent (Max): 2µA Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Current - Output High Low: 5.2mA 5.2mA Max Propagation Delay @ V Max CL: 15ns @ 6V 50pF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 065483-SN74HC00D Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74HC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 50 Catalog: 74HC Logic Type: NAND Gate Number of Inputs: 2 Operating Supply Voltage: 2 V ~ 6 V Current - Quiescent (Max): 2µA Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Current - Output High Low: 5.2mA 5.2mA Max Propagation Delay @ V Max CL: 15ns @ 6V 50pF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 065483-SN74HC00D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
065483-SN74HC00D
Integrated Circuits(ICs) 065483-SN74HC00D
Manufacturer: Fairchild Semiconductor Win Source Part Number: 065483-SN74HC00D Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 74HC Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 50 Catalog: 74HC Logic Type: NAND Gate Number of Inputs: 2 Operating Supply Voltage: 2 V ~ 6 V Current - Quiescent (Max): 2µA Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Current - Output High Low: 5.2mA 5.2mA Max Propagation Delay @ V Max CL: 15ns @ 6V 50pF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 065483-SN74HC00D
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 74HC
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: 74HC
Logic Type: NAND Gate
Number of Inputs: 2
Operating Supply Voltage: 2 V ~ 6 V
Current - Quiescent (Max): 2µA
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Current - Output High Low: 5.2mA 5.2mA
Max Propagation Delay @ V Max CL: 15ns @ 6V 50pF
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 065483-SN74HC00D
Product Name Integrated Circuits(ICs)
Gate Type NAND; NAND Gate
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual Logic IC - 705-5414/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
4 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers