onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN54LS670J

Description
Win Source Part Number: 1021406-SN54LS670J Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 54LS Type: Register File Package: Bulk Standard Package: 1 Current - Output High, Low: 1mA, 4mA Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SN54LS670J,ONSO NSSN54LS670J Base Product Number: 54LS670 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021406-SN54LS670J Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 54LS Type: Register File Package: Bulk Standard Package: 1 Current - Output High, Low: 1mA, 4mA Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SN54LS670J,ONSO NSSN54LS670J Base Product Number: 54LS670 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1021406-SN54LS670J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1021406-SN54LS670J
Win Source Part Number: 1021406-SN54LS670J Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 54LS Type: Register File Package: Bulk Standard Package: 1 Current - Output High, Low: 1mA, 4mA Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SN54LS670J,ONSO NSSN54LS670J Base Product Number: 54LS670 RoHS Status: RoHS non-compliant

Win Source Part Number: 1021406-SN54LS670J
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 54LS
Type: Register File
Package: Bulk
Standard Package: 1
Current - Output High, Low: 1mA, 4mA
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-SN54LS670J,ONSONSSN54LS670J
Base Product Number: 54LS670
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1021406-SN54LS670J
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT139/QEA - Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
2 suppliers
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details