The SMUN5335DW1T2G-M02 is part of a series of complementary bias resistor transistors integrating NPN and PNP transistors with monolithic resistor networks (R1 = 2.2 kΩ, R2 = 47 kΩ) in a SOT-363 package. It is designed to reduce component count and board space by replacing discrete transistors and external bias resistors. The device has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and a junction temperature range of −55 to +150 °C. It is AEC-Q101 qualified and RoHS compliant, with a total device dissipation of 250 mW at 25°C when both junctions are heated. The series is Pb-free, halogen-free, and suitable for automotive applications.
NPN and PNP Transistors with monolithic bias resistors
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | SMUN5335DW1T2G-M02 |
| Polarity | NPN; PNP |