Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
TRANS, AEC-Q101, NPN&PNP COMP, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; RF Transistor Case:SOT-363 RoHS Compliant: Yes
TRANS NPN/PNP PREBIAS SOT363
TRANS NPN/PNP PREBIAS SOT363
Bipolar Transistors - Pre-Biased SS BR XSTR DUAL 50V
60@5mA,10V 1 NPN,1 PNP - Pre-Biased 187mW 100mA 50V 500nA SC-88-6 Digital Transistors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-SMUN5312DW1T1G | SMUN5312DW1T1GOSCT-ND | 42AC1847 | SMUN5312DW1T1G | SMUN5312DW1T1G | SMUN5312DW1T1G | SMUN5312DW1T1G |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Trans, Aec-Q101, Npn&pnp Comp, 50V, 0.1A; Digital Transistor Polarity Onsemi | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Triode/MOS Tube/Transistor >> Digital Transistors |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 187 milliwatts | ||||||
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 |