Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 896303-SMUN5311DW1T2
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 187mW Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: SMUN5311
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SMUN5311DW1T2G-ND, SMUN5311DW1T2GOSCT, SMUN5311DW1T2GOSDKR,
Complementary Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased SS BR XSTR DUAL 50V
TRANS PREBIAS 1NPN 1PNP 50V SC88
TRANS PREBIAS 1NPN 1PNP 50V SC88
RF TRANSISTOR, COMPL, 50V, 0.1A, SOT-363; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Resistor Ratio, R1 / R2:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 293-SMUN5311DW1T2G | SMUN5311DW1T2GOSDKR-ND | 896303-SMUN5311DW1T2G | SMUN5311DW1T2G | SMUN5311DW1T2G | SMUN5311DW1T2G | SMUN5311DW1T2G | 76T7380 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5311DW1T2G | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Compl, 50V, 0.1A, Sot-363; Digital Transistor Polarity Onsemi | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 187 milliwatts | |||||||
| TJ | -55 C (-67 F) |