onsemi 50V Bipolar Transistor SMUN5235T1G-M02

Description
TRANS PREBIAS NPN 50V SC70 Product overview: SMUN5235T1G-M02 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5235T1G-M02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PREBIAS NPN 50V SC70 Product overview: SMUN5235T1G-M02 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5235T1G-M02 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50V Bipolar Transistor - 292-SMUN5235T1G-M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Bipolar Transistor
292-SMUN5235T1G-M02
50V Bipolar Transistor 292-SMUN5235T1G-M02
TRANS PREBIAS NPN 50V SC70 Product overview: SMUN5235T1G-M02 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5235T1G-M02 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SC70 Product overview: SMUN5235T1G-M02 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5235T1G-M02 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 967501-SMUN5235T1G-M02 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
967501-SMUN5235T1G-M02
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 967501-SMUN5235T1G-M02
Win Source Part Number: 967501-SMUN5235T1G-M 02 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 202 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70 (SOT323) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 47 kOhms REACH Status: REACH info available upon request HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 2832-SMUN5235T1G-M02 TR Product Status: Last Time Buy

Win Source Part Number: 967501-SMUN5235T1G-M02
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 202 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70 (SOT323)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH info available upon request
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2832-SMUN5235T1G-M02TR
Product Status: Last Time Buy

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMUN5235T1G-M02
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMUN5235T1G-M02
TRANS PREBIAS NPN 50V SC70

TRANS PREBIAS NPN 50V SC70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-SMUN5235T1G-M02 967501-SMUN5235T1G-M02 SMUN5235T1G-M02
Product Name 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts
Polarity NPN
Unlock Full Specs
to access all available technical data