Manufacturer: ON Semiconductor
Win Source Part Number: 126881-SMUN5231DW1T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 8 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Dual NPN Bias Resistor Transistor (BRT), SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
TRANS 2NPN 50V 0.25W SC88
Bipolar Transistors - Pre-Biased SS SC88 BR XSTR NPN 50V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 126881-SMUN5231DW1T1G | 293-SMUN5231DW1T1G | 488-SMUN5231DW1T1GTR-ND | SMUN5231DW1T1G | SMUN5231DW1T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - SMUN5231DW1T1G | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | ||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |