onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5214T1G SMUN5214T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 211854-SMUN5214T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 211854-SMUN5214T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5214T1G - 211854-SMUN5214T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5214T1G
211854-SMUN5214T1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5214T1G 211854-SMUN5214T1G
Manufacturer: ON Semiconductor Win Source Part Number: 211854-SMUN5214T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 202mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 211854-SMUN5214T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 202mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-SMUN5214T1G
Bipolar Transistor 292-SMUN5214T1G
NPN Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMUN5214T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5214T1G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SMUN5214T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SMUN5214T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 488-SMUN5214T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-SMUN5214T1GTR-ND
Single, Pre-Biased Bipolar Transistors 488-SMUN5214T1GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-SMUN5214T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-SMUN5214T1GCT-ND
Single, Pre-Biased Bipolar Transistors 488-SMUN5214T1GCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-SMUN5214T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-SMUN5214T1GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-SMUN5214T1GDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 202mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - SMUN5214T1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
SMUN5214T1G
Single, Pre-Biased Bipolar Transistors SMUN5214T1G
TRANS PREBIAS NPN 50V SC70-3

TRANS PREBIAS NPN 50V SC70-3

Supplier's Site Datasheet
Rf Trans, Single Npn, 50V, 0.1A, Sot-323; Digital Transistor Polarity Onsemi - 52T8578 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Single Npn, 50V, 0.1A, Sot-323; Digital Transistor Polarity Onsemi
52T8578
Rf Trans, Single Npn, 50V, 0.1A, Sot-323; Digital Transistor Polarity Onsemi 52T8578
RF TRANS, SINGLE NPN, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

RF TRANS, SINGLE NPN, 50V, 0.1A, SOT-323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Onsemi - 78AJ8444 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Onsemi
78AJ8444
Bipolar, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Onsemi 78AJ8444
BIPOLAR, NPN, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES

BIPOLAR, NPN, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMUN5214T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMUN5214T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMUN5214T1G
TRANS PREBIAS NPN 50V SC70-3

TRANS PREBIAS NPN 50V SC70-3

Supplier's Site
TRANS PREBIAS NPN 202MW SC70-3 - 598-SMUN5214T1G - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 202MW SC70-3
598-SMUN5214T1G
TRANS PREBIAS NPN 202MW SC70-3 598-SMUN5214T1G
TRANS PREBIAS NPN 202MW SC70-3

TRANS PREBIAS NPN 202MW SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 211854-SMUN5214T1G 292-SMUN5214T1G 488-SMUN5214T1GTR-ND SMUN5214T1G 52T8578 78AJ8444 SMUN5214T1G 598-SMUN5214T1G
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - SMUN5214T1G Bipolar Transistor Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Rf Trans, Single Npn, 50V, 0.1A, Sot-323; Digital Transistor Polarity Onsemi Bipolar, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 202MW SC70-3
Polarity NPN; NPN - Pre-Biased NPN NPN NPN - Pre-Biased; NPN NPN NPN NPN; NPN
Package Type SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 202 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR108SE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers